Kingbright Corporation Optics - LEDs - Light Pipes - APK3020PGC APK3020PGC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045718-APK3020PGC Mounting: SMD (SMT) Forward Voltage: 2.25 V Luminous Intensity: 5 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Power Rating: 105 mW Number of Pins: 1208 Wavelength: 555 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1208 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Green
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045718-APK3020PGC Mounting: SMD (SMT) Forward Voltage: 2.25 V Luminous Intensity: 5 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Power Rating: 105 mW Number of Pins: 1208 Wavelength: 555 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1208 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - APK3020PGC - 1045718-APK3020PGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - APK3020PGC
1045718-APK3020PGC
Optics - LEDs - Light Pipes - APK3020PGC 1045718-APK3020PGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045718-APK3020PGC Mounting: SMD (SMT) Forward Voltage: 2.25 V Luminous Intensity: 5 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Power Rating: 105 mW Number of Pins: 1208 Wavelength: 555 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1208 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Green

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045718-APK3020PGC
Mounting: SMD (SMT)
Forward Voltage: 2.25 V
Luminous Intensity: 5 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Power Rating: 105 mW
Number of Pins: 1208
Wavelength: 555 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1208
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Standard
RoHS: Compliant
Min Operating Temperature: -40 °C
Illumination Color: Green

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1045718-APK3020PGC
Product Name Optics - LEDs - Light Pipes - APK3020PGC
Peak Wavelength 555 nm (5550 Å)
Viewing Angle 120 degrees
Luminous Intensity 5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1104WBB - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 144 milliwatts
View Details