Kingbright Corporation 2.0X1.2MM GREEN/YELLOW SMD LED APHBM2012CGKSYKC

Description
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM GREEN/YELLOW SMD LED - APHBM2012CGKSYKC - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM GREEN/YELLOW SMD LED
APHBM2012CGKSYKC
2.0X1.2MM GREEN/YELLOW SMD LED APHBM2012CGKSYKC
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED
  • Low profile Bi-color
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1091-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1091-1-ND
LED Indication - Discrete 754-1091-1-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 0805 (2012 Metric)

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1091-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1091-2-ND
LED Indication - Discrete 754-1091-2-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 0805 (2012 Metric)

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1091-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1091-6-ND
LED Indication - Discrete 754-1091-6-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 0805 (2012 Metric)

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHBM2012CGKSYKC
Standard LEDs - SMD APHBM2012CGKSYKC
Standard LEDs - SMD Green/Yellow Dual Color

Standard LEDs - SMD Green/Yellow Dual Color

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APHBM2012CGKSYKC 754-1091-1-ND APHBM2012CGKSYKC
Product Name 2.0X1.2MM GREEN/YELLOW SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED 0805 (2012 Metric)
LED Type Yellow; Green Yellow; Green; Multi-Colored
Peak Wavelength 570 to 590 nm (5700 to 5900 Å) 574 to 590 nm (5740 to 5900 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-EL1K-Y1L02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
LED Indication - Discrete - 67-SML-LX0402DRC-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers