Kingbright Corporation Optics - LEDs - Light Pipes - APHK1608VGC/A APHK1608VGC/A

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045618-APHK1608VGC/ A Color: Green Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 3.2 V Viewing Angle: 90 ° Categories: Optics - LEDs - Light Pipes Lens Style: Clear Alternative Parts (Cross-Reference): AA4040QBC/D; SML-LX23USBC-TR; APA1606QBC/D; APL3015ZGC-F01; 597-3001-102F; 597-2903-507FAPHK160 8VGCA; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Standard RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045618-APHK1608VGC/ A Color: Green Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 3.2 V Viewing Angle: 90 ° Categories: Optics - LEDs - Light Pipes Lens Style: Clear Alternative Parts (Cross-Reference): AA4040QBC/D; SML-LX23USBC-TR; APA1606QBC/D; APL3015ZGC-F01; 597-3001-102F; 597-2903-507FAPHK160 8VGCA; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Standard RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - APHK1608VGC/A - 1045618-APHK1608VGC/A - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - APHK1608VGC/A
1045618-APHK1608VGC/A
Optics - LEDs - Light Pipes - APHK1608VGC/A 1045618-APHK1608VGC/A
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045618-APHK1608VGC/ A Color: Green Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 3.2 V Viewing Angle: 90 ° Categories: Optics - LEDs - Light Pipes Lens Style: Clear Alternative Parts (Cross-Reference): AA4040QBC/D; SML-LX23USBC-TR; APA1606QBC/D; APL3015ZGC-F01; 597-3001-102F; 597-2903-507FAPHK160 8VGCA; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Standard RoHS: Compliant

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045618-APHK1608VGC/A
Color: Green
Termination: SMD/SMT
Mounting: SMD (SMT)
Forward Voltage: 3.2 V
Viewing Angle: 90 °
Categories: Optics - LEDs - Light Pipes
Lens Style: Clear
Alternative Parts (Cross-Reference): AA4040QBC/D; SML-LX23USBC-TR; APA1606QBC/D; APL3015ZGC-F01; 597-3001-102F; 597-2903-507FAPHK1608VGCA;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Standard
RoHS: Compliant

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHK1608VGC/A
Standard LEDs - SMD APHK1608VGC/A
Standard LEDs - SMD Green 525nm Water Clear 200mcd

Standard LEDs - SMD Green 525nm Water Clear 200mcd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1045618-APHK1608VGC/A APHK1608VGC/A
Product Name Optics - LEDs - Light Pipes - APHK1608VGC/A Standard LEDs - SMD
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Indication - Discrete - 516-ASMM-CJ03-BV3B2TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
View Details
Indicator, Led Pcb, 3Mm, Red, 2.1V; Led Color Lumex - 04M4606 - Newark, An Avnet Company
Specs
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 60 degrees
View Details