Kingbright Corporation 2.0X1.2MM GREEN SMD LED APHCM2012ZGC/E-F01

Description
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Datasheet
Description
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM GREEN SMD LED - APHCM2012ZGC/E-F01 - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM GREEN SMD LED
APHCM2012ZGC/E-F01
2.0X1.2MM GREEN SMD LED APHCM2012ZGC/E-F01
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED
  • Low profile Bi-color
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APHCM2012ZGC/E-F01
Product Name 2.0X1.2MM GREEN SMD LED
LED Package: 0805 LED Height-0.45mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI80 - ASMT-QWBG-NFHBE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
View Details