Kingbright Corporation LED Indication - Discrete APHHS1005LCGCK

Description
Green 570nm LED Indication - Discrete 1.9V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 1.9V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2121-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2121-1-ND
LED Indication - Discrete 754-2121-1-ND
Green 570nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Green 570nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2121-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2121-2-ND
LED Indication - Discrete 754-2121-2-ND
Green 570nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Green 570nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2121-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2121-6-ND
LED Indication - Discrete 754-2121-6-ND
Green 570nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Green 570nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-2121-1-ND
Product Name LED Indication - Discrete
LED Package: 0402 (1005 Metric)
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 1497-1013-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details