Kingbright Corporation 3.0X1.5MM YELLOW SMD LED APL3015SYCK-F01

Description
Features and Applications 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED Inner dome lens Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for computer peripherals Suitable for industry applications Status indication
Request a Quote Datasheet
Description
Features and Applications 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED Inner dome lens Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for computer peripherals Suitable for industry applications Status indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X1.5MM YELLOW SMD LED - APL3015SYCK-F01 - Kingbright Corporation
City of Industry, CA, USA
3.0X1.5MM YELLOW SMD LED
APL3015SYCK-F01
3.0X1.5MM YELLOW SMD LED APL3015SYCK-F01
Features and Applications 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED Inner dome lens Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for computer peripherals Suitable for industry applications Status indication

Features and Applications

  • 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED
  • Inner dome lens
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Status indication
Supplier's Site Datasheet
LED Indication - Discrete - 754-1114-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1114-6-ND
LED Indication - Discrete 754-1114-6-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1114-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1114-1-ND
LED Indication - Discrete 754-1114-1-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1114-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1114-2-ND
LED Indication - Discrete 754-1114-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APL3015SYCK-F01
Standard LEDs - SMD APL3015SYCK-F01
Standard LEDs - SMD Yellow Water Clear 590nm 150mcd

Standard LEDs - SMD Yellow Water Clear 590nm 150mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APL3015SYCK-F01 754-1114-6-ND APL3015SYCK-F01
Product Name 3.0X1.5MM YELLOW SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Chip SMD-3.0X1.5mm 2-SMD, No Lead
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186859 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-4291-1-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 464 to 630 nm (4640 to 6300 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-2191-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
4 suppliers