Kingbright Corporation 3.5X2.8MM DOME GRN SMD LED APED3528SGC

Description
Features and Applications 3.5 x 2.8 x 3.2mm (LxWxH) SMT LED Narrow viewing angle 40° Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Coupling with light guides Status Indication Various colors and lens types available
Datasheet
Description
Features and Applications 3.5 x 2.8 x 3.2mm (LxWxH) SMT LED Narrow viewing angle 40° Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Coupling with light guides Status Indication Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5X2.8MM DOME GRN SMD LED - APED3528SGC - Kingbright Corporation
City of Industry, CA, USA
3.5X2.8MM DOME GRN SMD LED
APED3528SGC
3.5X2.8MM DOME GRN SMD LED APED3528SGC
Features and Applications 3.5 x 2.8 x 3.2mm (LxWxH) SMT LED Narrow viewing angle 40° Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Coupling with light guides Status Indication Various colors and lens types available

Features and Applications

  • 3.5 x 2.8 x 3.2mm (LxWxH) SMT LED
  • Narrow viewing angle 40°
  • Package: 500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Coupling with light guides
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APED3528SGC
Product Name 3.5X2.8MM DOME GRN SMD LED
LED Package: Chip SMD-3.5X2.8mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C512A-WNS-CA0C0151-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 25 degrees
View Details
2 suppliers