Kingbright Corporation LED Indication - Discrete - APG1608SEKC APG1608SEKC

Description
Manufacturer: Kingbright Corporation Win Source Part Number: 729583-APG1608SEKC Manufacturer Homepage: www.us.kingbright.co m Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Kingbright Corporation Win Source Part Number: 729583-APG1608SEKC Manufacturer Homepage: www.us.kingbright.co m Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - APG1608SEKC
729583-APG1608SEKC
LED Indication - Discrete - APG1608SEKC 729583-APG1608SEKC
Manufacturer: Kingbright Corporation Win Source Part Number: 729583-APG1608SEKC Manufacturer Homepage: www.us.kingbright.co m Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Kingbright Corporation
Win Source Part Number: 729583-APG1608SEKC
Manufacturer Homepage: www.us.kingbright.com
Reference case: SMD0603
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 729583-APG1608SEKC
Product Name LED Indication - Discrete - APG1608SEKC
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1235-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
LED Indication - Discrete - SML-LX2832GYC-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-PLCC
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 585 nm (5650 to 5850 Å)
View Details