Kingbright Corporation LED Indication - Discrete APECVA3010CGCK

Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1361-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1361-2-ND
LED Indication - Discrete 754-1361-2-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1361-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 754-AA1608QBS/D-10MAVTR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details