Kingbright Corporation 2.0X1.2MM,YEL SMD LED APT2012SYCK

Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM,YEL SMD LED - APT2012SYCK - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM,YEL SMD LED
APT2012SYCK
2.0X1.2MM,YEL SMD LED APT2012SYCK
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APT2012SYCK
052437-APT2012SYCK
LED Indication - Discrete - APT2012SYCK 052437-APT2012SYCK
Manufacturer: Kingbright Win Source Part Number: 052437-APT2012SYCK Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 320mcd Lens Style/Size: Rectangle with Flat Top, 1.30mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 590nm Height (Max): 0.75mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Kingbright
Win Source Part Number: 052437-APT2012SYCK
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 320mcd
Lens Style/Size: Rectangle with Flat Top, 1.30mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 590nm
Height (Max): 0.75mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Indication - Discrete - 754-1134-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1134-2-ND
LED Indication - Discrete 754-1134-2-ND
Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1134-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1134-1-ND
LED Indication - Discrete 754-1134-1-ND
Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1134-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1134-6-ND
LED Indication - Discrete 754-1134-6-ND
Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT2012SYCK
Standard LEDs - SMD APT2012SYCK
Standard LEDs - SMD YELLOW WATER CLEAR

Standard LEDs - SMD YELLOW WATER CLEAR

Buy Now Datasheet
2.0X1.2MM,YEL SMD LED, SMD LED, T&R - 70062851 - Allied Electronics, Inc.
Fort Worth, TX, USA
2.0X1.2MM,YEL SMD LED, SMD LED, T&R
70062851
2.0X1.2MM,YEL SMD LED, SMD LED, T&R 70062851
2.0X1.2MM,YEL SMD LED, SMD LED, T&R

2.0X1.2MM,YEL SMD LED, SMD LED, T&R

Supplier's Site

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT2012SYCK 052437-APT2012SYCK 754-1134-2-ND APT2012SYCK 70062851
Product Name 2.0X1.2MM,YEL SMD LED LED Indication - Discrete - APT2012SYCK LED Indication - Discrete Standard LEDs - SMD 2.0X1.2MM,YEL SMD LED, SMD LED, T&R
LED Package: 0805 LED Height-0.75mm 0805 (2012 Metric)
LED Type Yellow Yellow; Yellow Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees 140 degrees
Luminous Intensity 150 milliCandela 150 milliCandela 150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 846-CSL0903DT1CDKR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
LED Indication - Discrete - 67-2029-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, Boomerang
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
2 suppliers