Kingbright Corporation 4.5X2.0MM RED SMD LED APD2520EC03

Description
Features and Applications 4.5 x 2.0 x 2.8mm (LxWxH) SMT LED Low power consumption Narrow viewing angle 20° Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Datasheet
Description
Features and Applications 4.5 x 2.0 x 2.8mm (LxWxH) SMT LED Low power consumption Narrow viewing angle 20° Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5X2.0MM RED SMD LED - APD2520EC03 - Kingbright Corporation
City of Industry, CA, USA
4.5X2.0MM RED SMD LED
APD2520EC03
4.5X2.0MM RED SMD LED APD2520EC03
Features and Applications 4.5 x 2.0 x 2.8mm (LxWxH) SMT LED Low power consumption Narrow viewing angle 20° Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available

Features and Applications

  • 4.5 x 2.0 x 2.8mm (LxWxH) SMT LED
  • Low power consumption
  • Narrow viewing angle 20°
  • Package: 1000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Coupling with light guides
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APD2520EC03
Product Name 4.5X2.0MM RED SMD LED
LED Package: Chip SMD-2.5X2.0mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details