Kingbright Corporation 3.2X1.6MM GREEN SMD LED APT3216CGCK

Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM GREEN SMD LED - APT3216CGCK - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM GREEN SMD LED
APT3216CGCK
3.2X1.6MM GREEN SMD LED APT3216CGCK
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APT3216CGCK
768692-APT3216CGCK
LED Indication - Discrete - APT3216CGCK 768692-APT3216CGCK
Manufacturer: Kingbright Win Source Part Number: 768692-APT3216CGCK Packaging: Reel package Color: Green Package: 1206 (3216 Metric) Mounting: SMD Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 50mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Family Name: APT3216CGCK Categories: Optoelectronics Dimension: 3.20mm L x 1.60mm W Manufacturer Package: Chip LED Height (Maximum): 0.75mm Alternative Parts (Cross-Reference): AND7GB; AND7GA; Introduction Date: May 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Kingbright
Win Source Part Number: 768692-APT3216CGCK
Packaging: Reel package
Color: Green
Package: 1206 (3216 Metric)
Mounting: SMD
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 50mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 574nm
Family Name: APT3216CGCK
Categories: Optoelectronics
Dimension: 3.20mm L x 1.60mm W
Manufacturer Package: Chip LED
Height (Maximum): 0.75mm
Alternative Parts (Cross-Reference): AND7GB; AND7GA;
Introduction Date: May 09, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 754-1136-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1136-1-ND
LED Indication - Discrete 754-1136-1-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1136-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1136-2-ND
LED Indication - Discrete 754-1136-2-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1136-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1136-6-ND
LED Indication - Discrete 754-1136-6-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT3216CGCK
Standard LEDs - SMD APT3216CGCK
Standard LEDs - SMD Green 570nm Water Clear 40mcd

Standard LEDs - SMD Green 570nm Water Clear 40mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT3216CGCK 768692-APT3216CGCK 754-1136-1-ND APT3216CGCK
Product Name 3.2X1.6MM GREEN SMD LED LED Indication - Discrete - APT3216CGCK LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 LED Height-0.75mm 1206 (3216 Metric)
LED Type Green Green; Green Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 574 nm (5740 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 30 degrees
View Details