Kingbright Corporation 1.6X0.8MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APT1608QWF/D

Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - APT1608QWF/D - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
APT1608QWF/D
1.6X0.8MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APT1608QWF/D
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
Optics - LEDs - Light Pipes - APT1608QWF/D - 1045812-APT1608QWF/D - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - APT1608QWF/D
1045812-APT1608QWF/D
Optics - LEDs - Light Pipes - APT1608QWF/D 1045812-APT1608QWF/D
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045812-APT1608QWF/D Packaging: Tape & Reel (TR) Color: White Length: 1.6 mm Mounting: SMD (SMT) Forward Voltage: 3.3 V Luminous Intensity: 230 mcd Viewing Angle: 120 ° Height: 750 µm Width: 800 µm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Clear, Tinted Alternative Parts (Cross-Reference): APT1608QWF/DAPT1608Q WFD; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Test Current: 20 mA

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045812-APT1608QWF/D
Packaging: Tape & Reel (TR)
Color: White
Length: 1.6 mm
Mounting: SMD (SMT)
Forward Voltage: 3.3 V
Luminous Intensity: 230 mcd
Viewing Angle: 120 °
Height: 750 µm
Width: 800 µm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0603
Lens Style: Clear, Tinted
Alternative Parts (Cross-Reference): APT1608QWF/DAPT1608QWFD;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Test Current: 20 mA

Buy Now
LED Indication - Discrete - 754-APT1608QWF/DCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APT1608QWF/DCT-ND
LED Indication - Discrete 754-APT1608QWF/DCT-ND
LED 1.6X0.8 WHITE SMD

LED 1.6X0.8 WHITE SMD

Buy Now Datasheet
LED Indication - Discrete - 754-APT1608QWF/DDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APT1608QWF/DDKR-ND
LED Indication - Discrete 754-APT1608QWF/DDKR-ND
LED 1.6X0.8 WHITE SMD

LED 1.6X0.8 WHITE SMD

Buy Now Datasheet
LED Indication - Discrete - 754-APT1608QWF/DTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APT1608QWF/DTR-ND
LED Indication - Discrete 754-APT1608QWF/DTR-ND
LED 1.6X0.8 WHITE SMD

LED 1.6X0.8 WHITE SMD

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT1608QWF/D 1045812-APT1608QWF/D 754-APT1608QWF/DCT-ND
Product Name 1.6X0.8MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) Optics - LEDs - Light Pipes - APT1608QWF/D LED Indication - Discrete
LED Package: Chip-type White SMD LED 0603 (1608 Metric)
LED Type White White; White White
Viewing Angle 120 degrees 120 degrees 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 516-AEMD-EL1K-Y1L02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
LED Indication - Discrete - C503B-RAS-CZ0A0AA1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details