Features and Applications
Manufacturer: Kingbright
Win Source Part Number: 806679-APT2012SECK
Packaging: Reel
Mounting Style: SMD
Color: Orange
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 180mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 601nm
Wavelength - Peak: 610nm
Supplier Device Package: Chip LED
Dimension: 2.00mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.30mm x 1.25mm
Manufacturer Package: 0805 (2012 Metric)
Height (Maximum): 0.75mm
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Standard LEDs - SMD ORANGE WATER CLEAR
20mA 无色透明透镜 180mcd 601nm Orange 120° 2.1V 0805 Light Emitting Diodes (LED) ROHS
2.0X1.2MM,ORG SMD LED, SMD LED, T&R
| Kingbright Corporation | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APT2012SECK | 806679-APT2012SECK | 754-1130-1-ND | APT2012SECK | APT2012SECK | 70062848 |
| Product Name | 2.0X1.2MM,ORG SMD LED | LED Indication - Discrete - APT2012SECK | LED Indication - Discrete | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | 2.0X1.2MM,ORG SMD LED, SMD LED, T&R |
| LED Package: | 0805 LED Height-0.75mm | 0805 (2012 Metric) | ||||
| LED Type | Orange | Orange; Orange | Orange | Orange; Orange | Orange | |
| Peak Wavelength | 601 nm (6010 Å) | 601 nm (6010 Å) | 610 nm (6100 Å) | 601 nm (6010 Å) | 610 nm (6100 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | 140 degrees | 120 degrees | ||
| Luminous Intensity | 180 milliCandela | 180 milliCandela | 180 milliCandela | 240 milliCandela |