Kingbright Corporation 3.2X2.4MM RED SMD LED APD3224EC-F01

Description
Features and Applications 3.2 x 2.4 x 2.4mm (LxWxH) SMT LED Narrow viewing angle 20° Low power consumption Package: 1500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Datasheet
Description
Features and Applications 3.2 x 2.4 x 2.4mm (LxWxH) SMT LED Narrow viewing angle 20° Low power consumption Package: 1500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X2.4MM RED SMD LED - APD3224EC-F01 - Kingbright Corporation
City of Industry, CA, USA
3.2X2.4MM RED SMD LED
APD3224EC-F01
3.2X2.4MM RED SMD LED APD3224EC-F01
Features and Applications 3.2 x 2.4 x 2.4mm (LxWxH) SMT LED Narrow viewing angle 20° Low power consumption Package: 1500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available

Features and Applications

  • 3.2 x 2.4 x 2.4mm (LxWxH) SMT LED
  • Narrow viewing angle 20°
  • Low power consumption
  • Package: 1500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Coupling with light guides
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APD3224EC-F01
Product Name 3.2X2.4MM RED SMD LED
LED Package: Chip SMD-3.2X2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ALMD-CM3D-Y1002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
LED Indication - Discrete - 67-2283-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
2 suppliers