Yellow 590nm LED Indication - Discrete 1.85V 0805 (2012 Metric)
Yellow 590nm LED Indication - Discrete 1.85V 0805 (2012 Metric)
Yellow 590nm LED Indication - Discrete 1.85V 0805 (2012 Metric)
Standard LEDs - SMD 2.0X1.2MM LOW CRNT
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-1937-6-ND | APT2012LSYCK/J3-PRV |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 0805 (2012 Metric) | |
| LED Type | Yellow | |
| Peak Wavelength | 590 nm (5900 Å) | |
| Viewing Angle | 140 degrees |