Kingbright Corporation 3.0X1.0MM RIGHT ANGLE RGB SMD LED APFA3010SEEZGQBDC

Description
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 1.5mm Wide viewing angle Can produce any color in visible spectrum including white. Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 Suitable for consumer applications Ideal for backlighting Color mixing applications Various color combinations
Request a Quote Datasheet
Description
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 1.5mm Wide viewing angle Can produce any color in visible spectrum including white. Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 Suitable for consumer applications Ideal for backlighting Color mixing applications Various color combinations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X1.0MM RIGHT ANGLE RGB SMD LED - APFA3010SEEZGQBDC - Kingbright Corporation
City of Industry, CA, USA
3.0X1.0MM RIGHT ANGLE RGB SMD LED
APFA3010SEEZGQBDC
3.0X1.0MM RIGHT ANGLE RGB SMD LED APFA3010SEEZGQBDC
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 1.5mm Wide viewing angle Can produce any color in visible spectrum including white. Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 Suitable for consumer applications Ideal for backlighting Color mixing applications Various color combinations

Features and Applications

  • Righ angle SMT LED
  • 3.0 x 1.0 x 1.5mm
  • Wide viewing angle
  • Can produce any color in visible spectrum including white.
  • Tinned pads for improved solderability
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Suitable for consumer applications
  • Ideal for backlighting
  • Color mixing applications
  • Various color combinations
Supplier's Site Datasheet
LED Indication - Discrete - 754-1649-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1649-2-ND
LED Indication - Discrete 754-1649-2-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1649-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1649-1-ND
LED Indication - Discrete 754-1649-1-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1649-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1649-6-ND
LED Indication - Discrete 754-1649-6-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APFA3010SEEZGQBDC
Standard LEDs - SMD APFA3010SEEZGQBDC
Standard LEDs - SMD RA RGB 621/525/470nm 300/250/100 mcd

Standard LEDs - SMD RA RGB 621/525/470nm 300/250/100 mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APFA3010SEEZGQBDC 754-1649-2-ND APFA3010SEEZGQBDC
Product Name 3.0X1.0MM RIGHT ANGLE RGB SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Right Angle Tri-Color SMD LED 4-SMD, No Lead
LED Type Red; Green; Blue Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 621 nm (4650 to 6210 Å) 460 to 630 nm (4600 to 6300 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details