Kingbright Corporation LED Indication - Discrete APDA1806SURCK

Description
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2330-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2330-2-ND
LED Indication - Discrete 754-2330-2-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2330-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2330-1-ND
LED Indication - Discrete 754-2330-1-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2330-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2330-6-ND
LED Indication - Discrete 754-2330-6-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APDA1806SURCK
Standard LEDs - SMD APDA1806SURCK
Standard LEDs - SMD 1.8x0.6mm SMD RA RED

Standard LEDs - SMD 1.8x0.6mm SMD RA RED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2330-2-ND APDA1806SURCK
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 754-2174-1-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Cyan
Viewing Angle 120 degrees
View Details
2 suppliers
LED Indication - Discrete - XLCBD11W-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details