Kingbright Corporation 3.0X1.0MM RA. R/Y SMD LED APBA3010EYC-GX

Description
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0 mm Bi-color with common anode Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 Tinned pads for improved solderability RoHS compliant Ideal for backlighting and indicator Ideal for consumer applications Available in various color combinations
Request a Quote Datasheet
Description
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0 mm Bi-color with common anode Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 Tinned pads for improved solderability RoHS compliant Ideal for backlighting and indicator Ideal for consumer applications Available in various color combinations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X1.0MM RA. R/Y SMD LED - APBA3010EYC-GX - Kingbright Corporation
City of Industry, CA, USA
3.0X1.0MM RA. R/Y SMD LED
APBA3010EYC-GX
3.0X1.0MM RA. R/Y SMD LED APBA3010EYC-GX
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0 mm Bi-color with common anode Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 Tinned pads for improved solderability RoHS compliant Ideal for backlighting and indicator Ideal for consumer applications Available in various color combinations

Features and Applications

  • Righ angle SMT LED
  • 3.0 x 1.0 x 2.0 mm
  • Bi-color with common anode
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Tinned pads for improved solderability
  • RoHS compliant
  • Ideal for backlighting and indicator
  • Ideal for consumer applications
  • Available in various color combinations
Supplier's Site Datasheet
LED Indication - Discrete - 754-1584-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1584-6-ND
LED Indication - Discrete 754-1584-6-ND
Red, Yellow 617nm Red, 588nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow 3-SMD, No Lead

Red, Yellow 617nm Red, 588nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow 3-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1584-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1584-1-ND
LED Indication - Discrete 754-1584-1-ND
Red, Yellow 617nm Red, 588nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow 3-SMD, No Lead

Red, Yellow 617nm Red, 588nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow 3-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1584-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1584-2-ND
LED Indication - Discrete 754-1584-2-ND
Red, Yellow 617nm Red, 588nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow 3-SMD, No Lead

Red, Yellow 617nm Red, 588nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow 3-SMD, No Lead

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1381422-APBA3010EYC-GX - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1381422-APBA3010EYC-GX
Optoelectronics - LED Indication - Discrete 1381422-APBA3010EYC-GX
Win Source Part Number: 1381422-APBA3010EYC- GX Category: Optoelectronics>LED Indication - Discrete Color: Red, Yellow Package: Tape & Reel Size / Dimension: 3.00mm L x 2.00mm W Standard Package: 2,000 pcs Configuration: Common Anode Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8mcd Red, 8mcd Yellow Voltage - Forward (Vf) (Typ): 2V Red, 2.1V Yellow Current - Test: 20mA Red, 20mA Yellow Wavelength - Dominant: 617nm Red, 588nm Yellow Wavelength - Peak: 627nm Red, 590nm Yellow Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 3-SMD, No Lead Supplier Device Package: Chip LED Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Corporation Base Product Number: APBA3010 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381422-APBA3010EYC-GX
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Yellow
Package: Tape & Reel
Size / Dimension: 3.00mm L x 2.00mm W
Standard Package: 2,000 pcs
Configuration: Common Anode
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 8mcd Red, 8mcd Yellow
Voltage - Forward (Vf) (Typ): 2V Red, 2.1V Yellow
Current - Test: 20mA Red, 20mA Yellow
Wavelength - Dominant: 617nm Red, 588nm Yellow
Wavelength - Peak: 627nm Red, 590nm Yellow
Height (Max): 1.00mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 3-SMD, No Lead
Supplier Device Package: Chip LED
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright Corporation
Base Product Number: APBA3010
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APBA3010EYC-GX
Standard LEDs - SMD APBA3010EYC-GX
Standard LEDs - SMD RA Red/Yel 625/588nm 15/8mcd Water Clr

Standard LEDs - SMD RA Red/Yel 625/588nm 15/8mcd Water Clr

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APBA3010EYC-GX 754-1584-6-ND 1381422-APBA3010EYC-GX APBA3010EYC-GX
Product Name 3.0X1.0MM RA. R/Y SMD LED LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: Right Angle Bi-Color SMD LED 3-SMD, No Lead
LED Type Red; Yellow Red; Yellow; Multi-Colored Red; Yellow; Multi-Colored; Red, Yellow
Peak Wavelength 588 to 617 nm (5880 to 6170 Å) 590 to 627 nm (5900 to 6270 Å) 617 nm (6170 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 25 degrees
View Details