Kingbright Corporation 1.0X0.5MM GREEN SMD LED APHHS1005ZGCK

Description
Features and Applications 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication
Request a Quote Datasheet
Description
Features and Applications 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0X0.5MM GREEN SMD LED - APHHS1005ZGCK - Kingbright Corporation
City of Industry, CA, USA
1.0X0.5MM GREEN SMD LED
APHHS1005ZGCK
1.0X0.5MM GREEN SMD LED APHHS1005ZGCK
Features and Applications 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication

Features and Applications

  • 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
Supplier's Site Datasheet
LED Indication - Discrete - 754-1858-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1858-6-ND
LED Indication - Discrete 754-1858-6-ND
Green 525nm LED Indication - Discrete 3.3V 0402 (1005 Metric)

Green 525nm LED Indication - Discrete 3.3V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1858-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1858-1-ND
LED Indication - Discrete 754-1858-1-ND
Green 525nm LED Indication - Discrete 3.3V 0402 (1005 Metric)

Green 525nm LED Indication - Discrete 3.3V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1858-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1858-2-ND
LED Indication - Discrete 754-1858-2-ND
Green 525nm LED Indication - Discrete 3.3V 0402 (1005 Metric)

Green 525nm LED Indication - Discrete 3.3V 0402 (1005 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHHS1005ZGCK
Standard LEDs - SMD APHHS1005ZGCK
Standard LEDs - SMD 1.0X0.5MM GRN SMD LED

Standard LEDs - SMD 1.0X0.5MM GRN SMD LED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APHHS1005ZGCK 754-1858-6-ND APHHS1005ZGCK
Product Name 1.0X0.5MM GREEN SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Chip SMD-1.0X0.5mm (0402) 0402 (1005 Metric)
LED Type Green Green
Peak Wavelength 525 nm (5250 Å) 515 nm (5150 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Indication - Discrete - 516-AEMD-CM1L-34002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
LED Indication - Discrete - 67-1357-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
4 suppliers