Kingbright Corporation LED Indication - Discrete APBD3224LQBDCGKC

Description
Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 2.7V Blue, 1.9V Green 4-SMD, No Lead
Request a Quote Datasheet
Description
Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 2.7V Blue, 1.9V Green 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1961-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1961-6-ND
LED Indication - Discrete 754-1961-6-ND
Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 2.7V Blue, 1.9V Green 4-SMD, No Lead

Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 2.7V Blue, 1.9V Green 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1961-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1961-1-ND
LED Indication - Discrete 754-1961-1-ND
Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 2.7V Blue, 1.9V Green 4-SMD, No Lead

Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 2.7V Blue, 1.9V Green 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1961-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1961-2-ND
LED Indication - Discrete 754-1961-2-ND
Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 2.7V Blue, 1.9V Green 4-SMD, No Lead

Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 2.7V Blue, 1.9V Green 4-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APBD3224LQBDCGKC
Standard LEDs - SMD APBD3224LQBDCGKC
Standard LEDs - SMD 3.2x2.4MM LOW CU BLUE/GREEN SMD

Standard LEDs - SMD 3.2x2.4MM LOW CU BLUE/GREEN SMD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1961-6-ND APBD3224LQBDCGKC
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 4-SMD, No Lead
LED Type Green; Blue; Multi-Colored
Peak Wavelength 460 to 574 nm (4600 to 5740 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Super Nova 2 LED Module Green - MD-EL-SN2-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 420 milliwatts
View Details
High brightness Lens Type, Blue Chip Led - SMLS14BNT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details