3.0X2.0MM RA. YELLOW SMD LED
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Standard LEDs - SMD 3.0 X 2.0 MM YELLOW SMD LED
| Kingbright Corporation | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APDA3020SYCK/J3-PF | 754-1783-2-ND | APDA3020SYCK/J3-PF |
| Product Name | 3.0X2.0MM RA. YELLOW SMD LED | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | Right Angle-3.0X2.0mm | 2-SMD, No Lead | |
| LED Type | Yellow | Yellow | |
| Peak Wavelength | 590 nm (5900 Å) | 590 nm (5900 Å) | |
| Viewing Angle | 10 degrees | 10 degrees |