Kingbright Corporation 3.2X1.6MM ORANGE SMD LED APT3216SEC/J4-PRV

Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Datasheet
Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM ORANGE SMD LED - APT3216SEC/J4-PRV - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM ORANGE SMD LED
APT3216SEC/J4-PRV
3.2X1.6MM ORANGE SMD LED APT3216SEC/J4-PRV
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT3216SEC/J4-PRV
Standard LEDs - SMD APT3216SEC/J4-PRV
Standard LEDs - SMD Orange 2300mcd 605nm 120Deg

Standard LEDs - SMD Orange 2300mcd 605nm 120Deg

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT3216SEC/J4-PRV APT3216SEC/J4-PRV
Product Name 3.2X1.6MM ORANGE SMD LED Standard LEDs - SMD
LED Package: 1206 LED Height-0.75mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-3483-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238169-SSF-LXH303ID - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details
2 suppliers