Kingbright Corporation 3.0X1.5MM RED SMD LED APL3015EC-F01

Description
Features and Applications 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED Inner dome lens Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for computer peripherals Suitable for industry applications Status indication
Request a Quote
Description
Features and Applications 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED Inner dome lens Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for computer peripherals Suitable for industry applications Status indication
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APL3015EC-F01 is a 3.0mm x 1.5mm surface mount red LED from Kingbright Corporation, featuring a low profile of 1.4mm thickness. It operates with a forward voltage of 2.0 to 2.5V at a forward current of 20mA, providing a typical luminous intensity of 25mcd and a peak wavelength of 627nm. The LED has a viewing angle of 70 degrees, making it suitable for applications requiring wide visibility. It is packaged in reels of 2000 pieces and has a moisture sensitivity level of 3, indicating moderate handling precautions. The device is RoHS compliant and is designed for use in backlighting and indicator applications. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The APL3015EC-F01 is a 3.0mm x 1.5mm surface mount red LED from Kingbright Corporation, featuring a low profile of 1.4mm thickness. It operates with a forward voltage of 2.0 to 2.5V at a forward current of 20mA, providing a typical luminous intensity of 25mcd and a peak wavelength of 627nm. The LED has a viewing angle of 70 degrees, making it suitable for applications requiring wide visibility. It is packaged in reels of 2000 pieces and has a moisture sensitivity level of 3, indicating moderate handling precautions. The device is RoHS compliant and is designed for use in backlighting and indicator applications. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
3.0X1.5MM RED SMD LED - APL3015EC-F01 - Kingbright Corporation
City of Industry, CA, USA
3.0X1.5MM RED SMD LED
APL3015EC-F01
3.0X1.5MM RED SMD LED APL3015EC-F01
Features and Applications 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED Inner dome lens Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for computer peripherals Suitable for industry applications Status indication

Features and Applications

  • 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED
  • Inner dome lens
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Status indication
Supplier's Site Datasheet
LED Indication - Discrete - 754-1107-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1107-6-ND
LED Indication - Discrete 754-1107-6-ND
Red 617nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 617nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1107-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1107-1-ND
LED Indication - Discrete 754-1107-1-ND
Red 617nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 617nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1107-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1107-2-ND
LED Indication - Discrete 754-1107-2-ND
Red 617nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 617nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APL3015EC-F01
Standard LEDs - SMD APL3015EC-F01
Standard LEDs - SMD Red 625nm Water Clear 20mcd

Standard LEDs - SMD Red 625nm Water Clear 20mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APL3015EC-F01 754-1107-6-ND APL3015EC-F01
Product Name 3.0X1.5MM RED SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Chip SMD-3.0X1.5mm 2-SMD, No Lead
LED Type Red Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å)
Viewing Angle 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details