Features and Applications
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 4-SMD, No Lead
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 4-SMD, No Lead
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 4-SMD, No Lead
20mA 无色透明透镜 Red,Emerald 20° SMD-4P,3.2x2.4mm Light Emitting Diodes (LED) ROHS
LED GREEN/RED CLEAR CHIP SMD
Standard LEDs - SMD Red/Grn 630/570nm Water Clr 800/300mcd
| Kingbright Corporation | DigiKey | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APBD3224SURKCGKC-F01 | 754-1647-2-ND | APBD3224SURKCGKC-F01 | 432-APBD3224SURKCGKC-F01 | APBD3224SURKCGKC-F01 |
| Product Name | 3.2X2.4MM BI-COLOR RED/GRN SMD LED | LED Indication - Discrete | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | LED GREEN/RED CLEAR CHIP SMD | Standard LEDs - SMD |
| LED Package: | Top-Emitting Bi-Color SMD LED | 4-SMD, No Lead | 3.20mm Lx2.40mm W | ||
| LED Type | Red; Green | Red; Green; Multi-Colored | Red; Red,Emerald | Red; Green; Green, Red | |
| Peak Wavelength | 570 to 630 nm (5700 to 6300 Å) | 574 to 645 nm (5740 to 6450 Å) | 570 nm (5700 Å) | 574 to 645 nm (5740 to 6450 Å) | |
| Viewing Angle | 20 degrees | 20 degrees | 20 degrees | 20 degrees | |
| Luminous Intensity | 280 to 400 milliCandela | 280 to 400 milliCandela | 280 milliCandela | 400 milliCandela |