Kingbright Corporation 1.6X0.8MM YELLOW SMD LED APHM1608YCT

Description
Features and Applications 1.6 x 0.8 x 0.45mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication
Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.45mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM YELLOW SMD LED - APHM1608YCT - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM YELLOW SMD LED
APHM1608YCT
1.6X0.8MM YELLOW SMD LED APHM1608YCT
Features and Applications 1.6 x 0.8 x 0.45mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication

Features and Applications

  • 1.6 x 0.8 x 0.45mm (LxWxH) SMT LED
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APHM1608YCT
Product Name 1.6X0.8MM YELLOW SMD LED
LED Package: 0603 LED Height-0.45mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1118226-APA2106SRCPRV - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 120 degrees
View Details
2 suppliers