Kingbright Corporation 3.2X1.6MM,RED SMD LED APT3216SURCK

Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM,RED SMD LED - APT3216SURCK - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM,RED SMD LED
APT3216SURCK
3.2X1.6MM,RED SMD LED APT3216SURCK
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1143-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1143-2-ND
LED Indication - Discrete 754-1143-2-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1143-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1143-6-ND
LED Indication - Discrete 754-1143-6-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1143-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1143-1-ND
LED Indication - Discrete 754-1143-1-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1001895-APT3216SURCK
Optoelectronics - LED Indication - Discrete 1001895-APT3216SURCK
Win Source Part Number: 1001895-APT3216SURCK Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 80mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Height (Max): 0.75mm Package / Case: 1206 (3216 Metric) Supplier Device Package: Chip LED Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1143-1,754-1143- 2,754-1143-6 Base Product Number: APT3216

Win Source Part Number: 1001895-APT3216SURCK
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 80mcd
Voltage - Forward (Vf) (Typ): 1.95V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 645nm
Height (Max): 0.75mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: Chip LED
Dimension: 3.20mm L x 1.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1143-1,754-1143-2,754-1143-6
Base Product Number: APT3216

Buy Now Datasheet
3.2X1.6MM,RED SMD LED, SMD LED, T&R - 70062860 - Allied Electronics, Inc.
Fort Worth, TX, USA
3.2X1.6MM,RED SMD LED, SMD LED, T&R
70062860
3.2X1.6MM,RED SMD LED, SMD LED, T&R 70062860
3.2X1.6MM,RED SMD LED, SMD LED, T&R

3.2X1.6MM,RED SMD LED, SMD LED, T&R

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT3216SURCK
Standard LEDs - SMD APT3216SURCK
Standard LEDs - SMD RED WATER CLEAR

Standard LEDs - SMD RED WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT3216SURCK 754-1143-2-ND 1001895-APT3216SURCK 70062860 APT3216SURCK
Product Name 3.2X1.6MM,RED SMD LED LED Indication - Discrete Optoelectronics - LED Indication - Discrete 3.2X1.6MM,RED SMD LED, SMD LED, T&R Standard LEDs - SMD
LED Package: 1206 LED Height-0.75mm 1206 (3216 Metric)
LED Type Red Red Red; Red Red
Peak Wavelength 630 nm (6300 Å) 645 nm (6450 Å) 630 nm (6300 Å) 650 nm (6500 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 80 milliCandela 80 milliCandela 220 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - 846-SLR-343VCT32TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
3 suppliers
Specs
LED Type Yellow; Yellow (x 10)
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 110 degrees
View Details