Kingbright Corporation Standard LEDs - SMD APPA3010QBC/D

Description
Standard LEDs - SMD 3x1mm SMD RA BLUE
Datasheet
Description
Standard LEDs - SMD 3x1mm SMD RA BLUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
APPA3010QBC/D
Standard LEDs - SMD APPA3010QBC/D
Standard LEDs - SMD 3x1mm SMD RA BLUE

Standard LEDs - SMD 3x1mm SMD RA BLUE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number APPA3010QBC/D
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-2795HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details