Kingbright Corporation LED Indication - Discrete APPA3010SYCK

Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2325-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2325-1-ND
LED Indication - Discrete 754-2325-1-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2325-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2325-2-ND
LED Indication - Discrete 754-2325-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2325-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2325-6-ND
LED Indication - Discrete 754-2325-6-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APPA3010SYCK
Standard LEDs - SMD APPA3010SYCK
Standard LEDs - SMD 3x1mm SMD RA YELLOW

Standard LEDs - SMD 3x1mm SMD RA YELLOW

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2325-1-ND APPA3010SYCK
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details