Kingbright Corporation 4.5X2.0MM YEL SMD LED APD2520YC03

Description
Features and Applications 4.5 x 2.0 x 2.8mm (LxWxH) SMT LED Low power consumption Narrow viewing angle 20° Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Datasheet
Description
Features and Applications 4.5 x 2.0 x 2.8mm (LxWxH) SMT LED Low power consumption Narrow viewing angle 20° Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5X2.0MM YEL SMD LED - APD2520YC03 - Kingbright Corporation
City of Industry, CA, USA
4.5X2.0MM YEL SMD LED
APD2520YC03
4.5X2.0MM YEL SMD LED APD2520YC03
Features and Applications 4.5 x 2.0 x 2.8mm (LxWxH) SMT LED Low power consumption Narrow viewing angle 20° Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available

Features and Applications

  • 4.5 x 2.0 x 2.8mm (LxWxH) SMT LED
  • Low power consumption
  • Narrow viewing angle 20°
  • Package: 1000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Coupling with light guides
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APD2520YC03
Product Name 4.5X2.0MM YEL SMD LED
LED Package: Chip SMD-2.5X2.0mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details