Features and Applications
Green 568nm LED Indication - Discrete 2.2V 1206 (3216 Metric)
Green 568nm LED Indication - Discrete 2.2V 1206 (3216 Metric)
Green 568nm LED Indication - Discrete 2.2V 1206 (3216 Metric)
Manufacturer: Kingbright
Win Source Part Number: 861602-APT3216SGC
Features: Green 568nm LED Indication - Discrete 2.2V 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Family Name: APT3216
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: Q4211415, 754-1141-1, 754-1141-2, 754-1141-6
3.2X1.6MM,GRN SMD LED, SMD LED, T&R
Standard LEDs - SMD GREEN WATER CLEAR
| Kingbright Corporation | DigiKey | Win Source Electronics | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APT3216SGC | 754-1141-6-ND | 861602-APT3216SGC | 70062858 | APT3216SGC |
| Product Name | 3.2X1.6MM GREEN SMD LED | LED Indication - Discrete | LED Indication - Discrete - APT3216SGC | 3.2X1.6MM,GRN SMD LED, SMD LED, T&R | Standard LEDs - SMD |
| LED Package: | 1206 LED Height-0.75mm | 1206 (3216 Metric) | |||
| LED Type | Green | Green | Green | ||
| Peak Wavelength | 568 nm (5680 Å) | 565 nm (5650 Å) | 610 nm (6100 Å) | ||
| Viewing Angle | 120 degrees | 120 degrees |