Kingbright Corporation 2.0X1.2MM GREEN SMD LED APHCM2012ZGC/G-F01

Description
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM GREEN SMD LED - APHCM2012ZGC/G-F01 - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM GREEN SMD LED
APHCM2012ZGC/G-F01
2.0X1.2MM GREEN SMD LED APHCM2012ZGC/G-F01
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED
  • Low profile Bi-color
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-2119-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2119-2-ND
LED Indication - Discrete 754-2119-2-ND
Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2119-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2119-6-ND
LED Indication - Discrete 754-2119-6-ND
Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2119-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2119-1-ND
LED Indication - Discrete 754-2119-1-ND
Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APHCM2012ZGC/G-F01 754-2119-2-ND
Product Name 2.0X1.2MM GREEN SMD LED LED Indication - Discrete
LED Package: 0805 LED Height-0.45mm 0805 (2012 Metric)
LED Type Green Green
Peak Wavelength 525 nm (5250 Å) 520 nm (5200 Å)
Viewing Angle 110 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238149-SSF-LXH103UWC - Win Source Electronics
Specs
LED Type White; White
Peak Wavelength 550 nm (5500 Å)
Viewing Angle 34 degrees
View Details
2 suppliers