Kingbright Corporation 3.8X2.0MM YEL SMD LED APED3820SYCK-F01

Description
Features and Applications 3.8 x 2.0 x 3.2mm (LxWxH) SMT LED Oval shape lens Narrow viewing angle 60°(H) and 35°(V) Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for indoor signage Status Indication Various colors and lens types available
Datasheet
Description
Features and Applications 3.8 x 2.0 x 3.2mm (LxWxH) SMT LED Oval shape lens Narrow viewing angle 60°(H) and 35°(V) Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for indoor signage Status Indication Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.8X2.0MM YEL SMD LED - APED3820SYCK-F01 - Kingbright Corporation
City of Industry, CA, USA
3.8X2.0MM YEL SMD LED
APED3820SYCK-F01
3.8X2.0MM YEL SMD LED APED3820SYCK-F01
Features and Applications 3.8 x 2.0 x 3.2mm (LxWxH) SMT LED Oval shape lens Narrow viewing angle 60°(H) and 35°(V) Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for indoor signage Status Indication Various colors and lens types available

Features and Applications

  • 3.8 x 2.0 x 3.2mm (LxWxH) SMT LED
  • Oval shape lens
  • Narrow viewing angle 60°(H) and 35°(V)
  • Package: 500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Suitable for indoor signage
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APED3820SYCK-F01
Product Name 3.8X2.0MM YEL SMD LED
LED Package: Chip SMD-3.8X2.0mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 67-1653-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-236, SC-59, SOT-23-3 variant, 3-SMD
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
3 suppliers