Kingbright Corporation LED Indication - Discrete APT1608PGW

Description
Green 555nm LED Indication - Discrete 2.25V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 555nm LED Indication - Discrete 2.25V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2193-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2193-1-ND
LED Indication - Discrete 754-2193-1-ND
Green 555nm LED Indication - Discrete 2.25V 0603 (1608 Metric)

Green 555nm LED Indication - Discrete 2.25V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2193-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2193-6-ND
LED Indication - Discrete 754-2193-6-ND
Green 555nm LED Indication - Discrete 2.25V 0603 (1608 Metric)

Green 555nm LED Indication - Discrete 2.25V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2193-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2193-2-ND
LED Indication - Discrete 754-2193-2-ND
Green 555nm LED Indication - Discrete 2.25V 0603 (1608 Metric)

Green 555nm LED Indication - Discrete 2.25V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1045610-APT1608PGW
Optoelectronics - LED Indication - Discrete 1045610-APT1608PGW
Win Source Part Number: 1045610-APT1608PGW Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 5mcd Voltage - Forward (Vf) (Typ): 2.25V Current - Test: 20mA Wavelength - Dominant: 555nm Wavelength - Peak: 555nm Height (Max): 0.75mm Package / Case: 0603 (1608 Metric) Supplier Device Package: Chip LED Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm Alternative Parts (Cross-Reference): APHB1608SGYC; 598-8070-107F; 598-8060-107F; SML-LX0603GW-TR; VAOL-S6GT4; APT1608CGCK; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-2193-2,754-2193- 1,Q4471612ABC,754-21 93-6,APT1608PGW-ND Base Product Number: APT1608

Win Source Part Number: 1045610-APT1608PGW
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 5mcd
Voltage - Forward (Vf) (Typ): 2.25V
Current - Test: 20mA
Wavelength - Dominant: 555nm
Wavelength - Peak: 555nm
Height (Max): 0.75mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: Chip LED
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
Alternative Parts (Cross-Reference): APHB1608SGYC; 598-8070-107F; 598-8060-107F; SML-LX0603GW-TR; VAOL-S6GT4; APT1608CGCK;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-2193-2,754-2193-1,Q4471612ABC,754-2193-6,APT1608PGW-ND
Base Product Number: APT1608

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT1608PGW
Standard LEDs - SMD APT1608PGW
Standard LEDs - SMD PURE GREEN DIFFUSED

Standard LEDs - SMD PURE GREEN DIFFUSED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2193-1-ND 1045610-APT1608PGW APT1608PGW
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Green Green; Green
Peak Wavelength 555 nm (5550 Å) 555 nm (5550 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 1497-XLVGMYK29M-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
View Details
Specs
LED Type Red
Viewing Angle 120 degrees
Forward Current 0.1000 milliamps
View Details