Green 525nm LED Indication - Discrete 2.65V 0805 (2012 Metric)
Green 525nm LED Indication - Discrete 2.65V 0805 (2012 Metric)
Green 525nm LED Indication - Discrete 2.65V 0805 (2012 Metric)
2mA 无色透明透镜 50mcd 525nm Emerald 120° 2.65V 0805 Light Emitting Diodes (LED) ROHS
Standard LEDs - SMD 2.0X1.2MM LOW CRNT
| DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-1939-6-ND | APT2012LZGCK | APT2012LZGCK |
| Product Name | LED Indication - Discrete | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - SMD |
| LED Package: | 0805 (2012 Metric) | ||
| LED Type | Green | Emerald | |
| Peak Wavelength | 515 nm (5150 Å) | 525 nm (5250 Å) | |
| Viewing Angle | 140 degrees | 120 degrees |