Features and Applications
Win Source Part Number: 1150465-APT3216ZGCK
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 350mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 515nm
Height (Max): 0.75mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: Chip LED
Dimension: 3.20mm L x 1.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
Alternative Parts (Cross-Reference): APT3216ZGCK.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1800-1,754-1800-
Base Product Number: APT3216
Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Standard LEDs - SMD 3.2X1.6MM GRN SMD LED
| Kingbright Corporation | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APT3216ZGCK | 1150465-APT3216ZGCK | 754-1800-1-ND | APT3216ZGCK |
| Product Name | 3.2X1.6MM GREEN SMD LED | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 1206 LED Height-0.75mm | 1206 (3216 Metric) | ||
| LED Type | Green | Green; Green | Green | |
| Peak Wavelength | 525 nm (5250 Å) | 525 nm (5250 Å) | 515 nm (5150 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees |