Features and Applications
Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Win Source Part Number: 973974-APG1608QBC/D
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 465nm
Wavelength - Peak: 460nm
Height (Max): 0.28mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: Chip LED
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1351-6,754-1351-
Base Product Number: APG1608
Kingbright Corporation develops one of industry’s thinnest 0603 SMD LED with utmost reliability - Kingbright 0.25mm Ultra-Thin 0603 SMD LEDs (APG1608 package). The element’s compact, ultra-thin design (1.6mm x 0.8mm x 0.25mm) with a wide viewing angle of 120° extends significant advantages for backlighting, indicators, membrane applications, and further enhances design versatility and maneuverability for design engineers developing miniature electronic devices. Available in blue (470nm), green (525nm & 571nm), yellow (589nm), orange (605nm), and red (631nm), this vibrant and low power consumption device operates under current as low as 1mA and meets industrial temperature ratings of -40°C to +85°C. The product is specially designed for automatic pick-and-place mounting process to reduce manufacturing costs.
Key Features:
• 0.25mm in thickness
• 1.6mm x 0.8mm (0603) Chip SMD LED
• Wide viewing angle of 120°
• Operating current as low as 1mA
• Automation-friendly tape and reel package
• Tailored for various backlighting and indicator applications
• Color selections of blue (470nm), green (525nm & 571nm), yellow (589nm), orange (605nm), red (631nm)
Standard LEDs - SMD Blue, Water Clear 70mcd, 470nm
| Kingbright Corporation | DigiKey | Win Source Electronics | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APG1608QBC/D | 754-1351-6-ND | 973974-APG1608QBC/D | 70062820 | APG1608QBC/D |
| Product Name | 1.6X0.8MM 0.25MM ULTRA THIN BLUE SMD LED | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | 1.6X0.8MM 0.25MM ULTRA THIN BLUE SMD LED, SMD LED, T&R | Standard LEDs - SMD |
| LED Package: | 0603 LED Height-0.25mm | 0603 (1608 Metric) | |||
| LED Type | Blue | Blue | Blue; Blue | Blue | |
| Peak Wavelength | 465 nm (4650 Å) | 460 nm (4600 Å) | 465 nm (4650 Å) | 468 nm (4680 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | ||
| Luminous Intensity | 100 milliCandela | 100 milliCandela | 70 milliCandela |