Kingbright Corporation 1.6X0.8MM YELLOW SMD LED APT1608YC

Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM YELLOW SMD LED - APT1608YC - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM YELLOW SMD LED
APT1608YC
1.6X0.8MM YELLOW SMD LED APT1608YC
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APT1608YC
1146653-APT1608YC
LED Indication - Discrete - APT1608YC 1146653-APT1608YC
Manufacturer: Kingbright Corporation Win Source Part Number: 1146653-APT1608YC Manufacturer Homepage: www.us.kingbright.co m Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Kingbright Corporation
Win Source Part Number: 1146653-APT1608YC
Manufacturer Homepage: www.us.kingbright.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
LED Indication - Discrete - 754-1125-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1125-2-ND
LED Indication - Discrete 754-1125-2-ND
Yellow 588nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1125-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1125-6-ND
LED Indication - Discrete 754-1125-6-ND
Yellow 588nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1125-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1125-1-ND
LED Indication - Discrete 754-1125-1-ND
Yellow 588nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT1608YC
Standard LEDs - SMD APT1608YC
Standard LEDs - SMD YELLOW WATER CLEAR

Standard LEDs - SMD YELLOW WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT1608YC 1146653-APT1608YC 754-1125-2-ND APT1608YC
Product Name 1.6X0.8MM YELLOW SMD LED LED Indication - Discrete - APT1608YC LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 LED Height-0.75mm 0603 (1608 Metric)
LED Type Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details