Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
KINGBRIGHT CORPORATION
APED3528SGT -- STANDARD LEDS - SMD
Kingbright Corporation
Standard LEDs - SMD
APED3528SGT
Description
Standard LEDs - SMD Super Grn Dome 568nm, 25mcd, 40 deg
Datasheet
Description
Standard LEDs - SMD Super Grn Dome 568nm, 25mcd, 40 deg
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Standard LEDs - SMD
APED3528SGT
Standard LEDs - SMD
APED3528SGT
Standard LEDs - SMD Super Grn Dome 568nm, 25mcd, 40 deg
Standard LEDs - SMD Super Grn Dome 568nm, 25mcd, 40 deg
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Light Emitting Diodes (LED)
Product Number
APED3528SGT
Product Name
Standard LEDs - SMD
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Led Lighting - LED Lighting - White - FOL215WTR
FOL215WTR
View Details
RS Components, Ltd.
LED Arrays
1501908
Specs
LED Type
Cyan
Array
Array
Number of Array Elements
1
View Details
OSRAM Opto Semiconductors
LED White Lighting
GW CS8PM1.PM-LRLT-XX52-1-350-R18
Specs
LED Package:
1212 (3030 Metric)
LED Type
White
Color Temperature
5700 K
View Details
2
suppliers
IDEA, Inc.
G70F Series
G70F/H
Specs
LED Package:
T-1-3/4
LED Type
Red
Peak Wavelength
697 nm (6970 Å)
View Details