Kingbright Corporation 3.2X1.6MM,YEL SMD LED APT3216SYCK

Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM,YEL SMD LED - APT3216SYCK - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM,YEL SMD LED
APT3216SYCK
3.2X1.6MM,YEL SMD LED APT3216SYCK
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1144-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1144-6-ND
LED Indication - Discrete 754-1144-6-ND
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1144-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1144-2-ND
LED Indication - Discrete 754-1144-2-ND
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1144-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1144-1-ND
LED Indication - Discrete 754-1144-1-ND
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APT3216SYCK
911638-APT3216SYCK
LED Indication - Discrete - APT3216SYCK 911638-APT3216SYCK
Manufacturer: Kingbright Win Source Part Number: 911638-APT3216SYCK Features: Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: APT3216 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1144-6, 754-1144-1, 754-1144-2

Manufacturer: Kingbright
Win Source Part Number: 911638-APT3216SYCK
Features: Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Family Name: APT3216
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1144-6, 754-1144-1, 754-1144-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT3216SYCK
Standard LEDs - SMD APT3216SYCK
Standard LEDs - SMD YELLOW WATER CLEAR

Standard LEDs - SMD YELLOW WATER CLEAR

Buy Now Datasheet
3.2X1.6MM,YEL SMD LED, SMD LED, T&R - 70062861 - Allied Electronics, Inc.
Fort Worth, TX, USA
3.2X1.6MM,YEL SMD LED, SMD LED, T&R
70062861
3.2X1.6MM,YEL SMD LED, SMD LED, T&R 70062861
3.2X1.6MM,YEL SMD LED, SMD LED, T&R

3.2X1.6MM,YEL SMD LED, SMD LED, T&R

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT3216SYCK 754-1144-6-ND 911638-APT3216SYCK APT3216SYCK 70062861
Product Name 3.2X1.6MM,YEL SMD LED LED Indication - Discrete LED Indication - Discrete - APT3216SYCK Standard LEDs - SMD 3.2X1.6MM,YEL SMD LED, SMD LED, T&R
LED Package: 1206 LED Height-0.75mm 1206 (3216 Metric)
LED Type Yellow Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details