Kingbright Corporation 2.0X1.2MM,RED SMD LED APT2012EC

Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM,RED SMD LED - APT2012EC - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM,RED SMD LED
APT2012EC
2.0X1.2MM,RED SMD LED APT2012EC
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1128-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1128-2-ND
LED Indication - Discrete 754-1128-2-ND
Red 617nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 617nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1128-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1128-1-ND
LED Indication - Discrete 754-1128-1-ND
Red 617nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 617nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1128-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1128-6-ND
LED Indication - Discrete 754-1128-6-ND
Red 617nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 617nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APT2012EC
851172-APT2012EC
LED Indication - Discrete - APT2012EC 851172-APT2012EC
Manufacturer: Kingbright Win Source Part Number: 851172-APT2012EC Features: LED Indication - Discrete Package: Reel - TR Family Name: APT2012 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1128-6, Q5704317B, 754-1128-2, 754-1128-1

Manufacturer: Kingbright
Win Source Part Number: 851172-APT2012EC
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: APT2012
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1128-6, Q5704317B, 754-1128-2, 754-1128-1

Buy Now Datasheet
2.0X1.2MM,RED SMD LED, SMD LED, T&R - 70062846 - Allied Electronics, Inc.
Fort Worth, TX, USA
2.0X1.2MM,RED SMD LED, SMD LED, T&R
70062846
2.0X1.2MM,RED SMD LED, SMD LED, T&R 70062846
2.0X1.2MM,RED SMD LED, SMD LED, T&R

2.0X1.2MM,RED SMD LED, SMD LED, T&R

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT2012EC
Standard LEDs - SMD APT2012EC
Standard LEDs - SMD HI EFF RED WTR CLR

Standard LEDs - SMD HI EFF RED WTR CLR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT2012EC 754-1128-2-ND 851172-APT2012EC 70062846 APT2012EC
Product Name 2.0X1.2MM,RED SMD LED LED Indication - Discrete LED Indication - Discrete - APT2012EC 2.0X1.2MM,RED SMD LED, SMD LED, T&R Standard LEDs - SMD
LED Package: 0805 LED Height-0.75mm 0805 (2012 Metric)
LED Type Red Red Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å) 627 nm (6270 Å)
Viewing Angle 120 degrees 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details