Green 525nm LED Indication - Discrete 2.65V 2-SMD, No Lead
Green 525nm LED Indication - Discrete 2.65V 2-SMD, No Lead
Green 525nm LED Indication - Discrete 2.65V 2-SMD, No Lead
Standard LEDs - SMD 3.0X2.0MM RA. GREEN SMD
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-1929-6-ND | APDA3020LZGCK |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 2-SMD, No Lead | |
| LED Type | Green | |
| Peak Wavelength | 515 nm (5150 Å) | |
| Viewing Angle | 10 degrees |