Kingbright Corporation 3.0X2.0MM RA. BLUE SMD LED APDA3020VBC/D

Description
3.0X2.0MM RA. BLUE SMD LED
Request a Quote Datasheet
Description
3.0X2.0MM RA. BLUE SMD LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.0MM RA. BLUE SMD LED - APDA3020VBC/D - Kingbright Corporation
City of Industry, CA, USA
3.0X2.0MM RA. BLUE SMD LED
APDA3020VBC/D
3.0X2.0MM RA. BLUE SMD LED APDA3020VBC/D
3.0X2.0MM RA. BLUE SMD LED

3.0X2.0MM RA. BLUE SMD LED

Supplier's Site Datasheet
LED Indication - Discrete - 754-1784-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1784-6-ND
LED Indication - Discrete 754-1784-6-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1784-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1784-1-ND
LED Indication - Discrete 754-1784-1-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1784-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1784-2-ND
LED Indication - Discrete 754-1784-2-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APDA3020VBC/D
1011106-APDA3020VBC/D
LED Indication - Discrete - APDA3020VBC/D 1011106-APDA3020VBC/D
Manufacturer: Kingbright Win Source Part Number: 1011106-APDA3020VBC/ D Packaging: Reel - TR Color: Blue Mounting: Surface Mount, Right Angle Forward Voltage: 3.3V Viewing Angle: 10° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 800mcd Lens Style/Size: Round with Domed Top, 1.90mm Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 465nm Height (Max): 2.00mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Kingbright
Win Source Part Number: 1011106-APDA3020VBC/D
Packaging: Reel - TR
Color: Blue
Mounting: Surface Mount, Right Angle
Forward Voltage: 3.3V
Viewing Angle: 10°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 800mcd
Lens Style/Size: Round with Domed Top, 1.90mm
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 465nm
Height (Max): 2.00mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APDA3020VBC/D
Standard LEDs - SMD APDA3020VBC/D
Standard LEDs - SMD 3.0 X 2.0 MM BLUE SMD LED

Standard LEDs - SMD 3.0 X 2.0 MM BLUE SMD LED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APDA3020VBC/D 754-1784-6-ND 1011106-APDA3020VBC/D APDA3020VBC/D
Product Name 3.0X2.0MM RA. BLUE SMD LED LED Indication - Discrete LED Indication - Discrete - APDA3020VBC/D Standard LEDs - SMD
LED Package: Right Angle-3.0X2.0mm 2-SMD, No Lead
LED Type Blue Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 465 nm (4650 Å) 470 nm (4700 Å)
Viewing Angle 10 degrees 10 degrees 10 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Envisium Power PLCC-4 Surface Mount LED - ASMC-PHB9-TW005 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red Orange
Peak Wavelength 623 nm (6230 Å)
View Details
4 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details