Kingbright Corporation Optoelectronics - LED Indication - Discrete APT1608LVBC/D

Description
Win Source Part Number: 983819-APT1608LVBC/D Category: Optoelectronics>LED Indication - Discrete Series: HELI2 Color: Blue Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 24mcd Voltage - Forward (Vf) (Typ): 2.65V Current - Test: 2mA Wavelength - Dominant: 470nm Wavelength - Peak: 465nm Height (Max): 0.75mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 2-SMD Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1933-1,754-1933- 2,754-1933-6 Base Product Number: APT1608
Request a Quote Datasheet
Description
Win Source Part Number: 983819-APT1608LVBC/D Category: Optoelectronics>LED Indication - Discrete Series: HELI2 Color: Blue Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 24mcd Voltage - Forward (Vf) (Typ): 2.65V Current - Test: 2mA Wavelength - Dominant: 470nm Wavelength - Peak: 465nm Height (Max): 0.75mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 2-SMD Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1933-1,754-1933- 2,754-1933-6 Base Product Number: APT1608
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
983819-APT1608LVBC/D
Optoelectronics - LED Indication - Discrete 983819-APT1608LVBC/D
Win Source Part Number: 983819-APT1608LVBC/D Category: Optoelectronics>LED Indication - Discrete Series: HELI2 Color: Blue Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 24mcd Voltage - Forward (Vf) (Typ): 2.65V Current - Test: 2mA Wavelength - Dominant: 470nm Wavelength - Peak: 465nm Height (Max): 0.75mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 2-SMD Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1933-1,754-1933- 2,754-1933-6 Base Product Number: APT1608

Win Source Part Number: 983819-APT1608LVBC/D
Category: Optoelectronics>LED Indication - Discrete
Series: HELI2
Color: Blue
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 24mcd
Voltage - Forward (Vf) (Typ): 2.65V
Current - Test: 2mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 465nm
Height (Max): 0.75mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 2-SMD
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1933-1,754-1933-2,754-1933-6
Base Product Number: APT1608

Buy Now Datasheet
LED Indication - Discrete - 754-1933-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1933-6-ND
LED Indication - Discrete 754-1933-6-ND
Blue 470nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1933-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1933-1-ND
LED Indication - Discrete 754-1933-1-ND
Blue 470nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1933-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1933-2-ND
LED Indication - Discrete 754-1933-2-ND
Blue 470nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT1608LVBC/D
Standard LEDs - SMD APT1608LVBC/D
Standard LEDs - SMD 1.6X0.8MM LOW CRNT

Standard LEDs - SMD 1.6X0.8MM LOW CRNT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 983819-APT1608LVBC/D 754-1933-6-ND APT1608LVBC/D
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Type Blue; Blue Blue
Peak Wavelength 470 nm (4700 Å) 465 nm (4650 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.65 volts 2.65 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 754-1401-6-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1348-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
View Details