Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
20mA 无色透明透镜 400mcd 525nm Emerald 130° 3.3V 0603 Light Emitting Diodes (LED) ROHS
Standard LEDs - SMD 1.6X0.8MM
| DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-2113-2-ND | APG1608ZGCK | APG1608ZGCK |
| Product Name | LED Indication - Discrete | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - SMD |
| LED Package: | 0603 (1608 Metric) | ||
| LED Type | Green | Emerald | |
| Peak Wavelength | 515 nm (5150 Å) | 525 nm (5250 Å) | |
| Viewing Angle | 130 degrees | 130 degrees |