Features and Applications
Green 570nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Green 570nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Green 570nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Win Source Part Number: 1151550-APT2012CGCK
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 50mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 574nm
Height (Max): 0.75mm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: Chip LED
Dimension: 2.00mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.30mm x 1.25mm
Alternative Parts (Cross-Reference): APT-2012CGCK; APT2012CGCK.;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1127-6,754-1127-
Base Product Number: APT2012
Standard LEDs - SMD Green 570nm Water Clear 40mcd
| Kingbright Corporation | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APT2012CGCK | 754-1127-6-ND | 1151550-APT2012CGCK | APT2012CGCK |
| Product Name | 2.0X1.2MM GREEN SMD LED | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 0805 LED Height-0.75mm | 0805 (2012 Metric) | ||
| LED Type | Green | Green | Green; Green | |
| Peak Wavelength | 570 nm (5700 Å) | 574 nm (5740 Å) | 570 nm (5700 Å) | |
| Viewing Angle | 120 degrees | 140 degrees | 120 degrees |