Kingbright Corporation LED Indication - Discrete APFA2507LQBDSEEZGKC

Description
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.8V Red, 2.7V Green, 2.7V Blue 4-SMD, No Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.8V Red, 2.7V Green, 2.7V Blue 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1970-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1970-2-ND
LED Indication - Discrete 754-1970-2-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.8V Red, 2.7V Green, 2.7V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.8V Red, 2.7V Green, 2.7V Blue 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1970-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1970-1-ND
LED Indication - Discrete 754-1970-1-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.8V Red, 2.7V Green, 2.7V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.8V Red, 2.7V Green, 2.7V Blue 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1970-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1970-6-ND
LED Indication - Discrete 754-1970-6-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.8V Red, 2.7V Green, 2.7V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.8V Red, 2.7V Green, 2.7V Blue 4-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APFA2507LQBDSEEZGKC
Standard LEDs - SMD APFA2507LQBDSEEZGKC
Standard LEDs - SMD 2.5x0.7MM LOW CU RGB SMD

Standard LEDs - SMD 2.5x0.7MM LOW CU RGB SMD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1970-2-ND APFA2507LQBDSEEZGKC
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 630 nm (4600 to 6300 Å)
Viewing Angle 110 to 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RF45-AN002 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Yellow Green
Peak Wavelength 574 nm (5740 Å)
View Details
6 suppliers