Kingbright Corporation LED Indication - Discrete APFA3010LSEEZGKQBKC

Description
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 4-SMD, No Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1971-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1971-1-ND
LED Indication - Discrete 754-1971-1-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1971-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1971-2-ND
LED Indication - Discrete 754-1971-2-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1971-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1971-6-ND
LED Indication - Discrete 754-1971-6-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 4-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APFA3010LSEEZGKQBKC
844864-APFA3010LSEEZGKQBKC
LED Indication - Discrete - APFA3010LSEEZGKQBKC 844864-APFA3010LSEEZGKQBKC
Manufacturer: Kingbright Win Source Part Number: 844864-APFA3010LSEEZ GKQBKC Series: HELI Colour Features: Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: APFA3010 Categories: Optoelectronics Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1971-6, 754-1971-2, 754-1971-1

Manufacturer: Kingbright
Win Source Part Number: 844864-APFA3010LSEEZGKQBKC
Series: HELI Colour
Features: Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: APFA3010
Categories: Optoelectronics
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1971-6, 754-1971-2, 754-1971-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APFA3010LSEEZGKQBKC
Standard LEDs - SMD APFA3010LSEEZGKQBKC
Standard LEDs - SMD 3.0x1.0MM LOW CU RGB SMD

Standard LEDs - SMD 3.0x1.0MM LOW CU RGB SMD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1971-1-ND 844864-APFA3010LSEEZGKQBKC APFA3010LSEEZGKQBKC
Product Name LED Indication - Discrete LED Indication - Discrete - APFA3010LSEEZGKQBKC Standard LEDs - SMD
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 630 nm (4600 to 6300 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details
LED Indication - Discrete - 754-AA1608SYSKDKR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details