Kingbright Corporation LED Indication - Discrete APBD3224LSYKCGKC

Description
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 1.9V Green, 1.9V Yellow 1209 (3224 Metric)
Request a Quote Datasheet
Description
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 1.9V Green, 1.9V Yellow 1209 (3224 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1966-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1966-6-ND
LED Indication - Discrete 754-1966-6-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 1.9V Green, 1.9V Yellow 1209 (3224 Metric)

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 1.9V Green, 1.9V Yellow 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1966-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1966-1-ND
LED Indication - Discrete 754-1966-1-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 1.9V Green, 1.9V Yellow 1209 (3224 Metric)

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 1.9V Green, 1.9V Yellow 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1966-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1966-2-ND
LED Indication - Discrete 754-1966-2-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 1.9V Green, 1.9V Yellow 1209 (3224 Metric)

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 1.9V Green, 1.9V Yellow 1209 (3224 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APBD3224LSYKCGKC
Standard LEDs - SMD APBD3224LSYKCGKC
Standard LEDs - SMD 3.2x2.4MM LOW CU YELLOW/GREEN SMD

Standard LEDs - SMD 3.2x2.4MM LOW CU YELLOW/GREEN SMD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1966-6-ND APBD3224LSYKCGKC
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 1209 (3224 Metric)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
LED White Lighting - 516-ASMT-JY32-NWY01CT-ND - DigiKey
Specs
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 3100 K
View Details
2 suppliers