Kingbright Corporation 2.0X1.2MM RED/GREEN SMD LED APHBM2012SURKZGC

Description
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM RED/GREEN SMD LED - APHBM2012SURKZGC - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM RED/GREEN SMD LED
APHBM2012SURKZGC
2.0X1.2MM RED/GREEN SMD LED APHBM2012SURKZGC
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED
  • Low profile Bi-color
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1754-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1754-6-ND
LED Indication - Discrete 754-1754-6-ND
Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 0805 (2012 Metric)

Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1754-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1754-1-ND
LED Indication - Discrete 754-1754-1-ND
Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 0805 (2012 Metric)

Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1754-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1754-2-ND
LED Indication - Discrete 754-1754-2-ND
Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 0805 (2012 Metric)

Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 0805 (2012 Metric)

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - APHBM2012SURKZGC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
APHBM2012SURKZGC
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) APHBM2012SURKZGC
20mA 无色透明透镜 Red,Emerald 120° 0805 Light Emitting Diodes (LED) ROHS

20mA 无色透明透镜 Red,Emerald 120° 0805 Light Emitting Diodes (LED) ROHS

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APHBM2012SURKZGC 754-1754-6-ND APHBM2012SURKZGC
Product Name 2.0X1.2MM RED/GREEN SMD LED LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: Top-Emitting Bi-Color SMD LED 0805 (2012 Metric)
LED Type Red; Green Red; Green; Multi-Colored Red; Red,Emerald
Peak Wavelength 525 to 630 nm (5250 to 6300 Å) 515 to 650 nm (5150 to 6500 Å) 525 nm (5250 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 3000 K
Optical Power Output 980 milliwatts
Array Array
View Details
LEDs - 2305331 - RS Components, Ltd.
Specs
Forward Voltage 2.4 volts
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details